Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Color | Black |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 6 |
PCB Thickness (Recommended) | 1.5mm, .059in |
Centerline (Pitch) | .098in, 2.5mm |
UL Flammability Rating | UL 94V-0 |
Packaging Quantity | 3500 |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Mounting Accessory Type | PCB Frame |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pcb Rahmen 6P |Amp Te Connectivity 1-964575-6 | Newark Electronics |
PCB RAHMEN 6P | TE Connectivity 1-964575-6 | RS Americas |
Connector Accessories 6 POS PC Board Frame Polyamide 6.6 Black | Avnet America |
PCB RAHMEN 6P | Boersig |
Where can I find additional details, specifications and documents for a 1-964575-6?
Additional datasheets, footprints and schematics for 1-964575-6 are listed on our Part Details page. You can also find images and similar parts to 1-964575-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-964575-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-964575-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-964575-6 fall under?
The 1-964575-6 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Connector Mounting.
Can I view similar or alternative parts?
You can view similar parts to 1-964575-6 when available in the PCB Connector Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-964575-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-964575-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-964575-6 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Boersig have stock available or on a lead time for 1-964575-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-964575-6 often in real-time on the comparison pages.
What if I can't find stock of 1-964575-6?
You can fill out our help required form which you can use to request a quote for 1-964575-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.