Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Primary Product Color | Black |
---|---|
Number of Positions | 3 |
PCB Mount Orientation | Vertical |
PCB Thickness (Recommended) | .059in, 1.5mm |
Centerline (Pitch) | .098in, 2.5mm |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Carton |
Packaging Quantity | 7000 |
Connector Mounting Accessory Type | PCB Frame |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
PCB RAHMEN 3P Connector Hardware Accessory Type: Holder Primary Product Color: Black Number of Positions: 3 Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Holder Black | Connector Hardware | Part Number: 1-964575-3 | Internal Number: 1-964575-3 | TE Connectivity | TE Store |
Pcb Rahmen 3P Rohs Compliant: Yes |Amp Te Connectivity 1-964575-3 | Newark Electronics |
Connector Accessories 3 POS PC Board Frame Polyamide 6.6 Black | Avnet America |
PCB RAHMEN 3P | Boersig |
Where can I find additional details, specifications and documents for a 1-964575-3?
Additional datasheets, footprints and schematics for 1-964575-3 are listed on our Part Details page. You can also find images and similar parts to 1-964575-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-964575-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-964575-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-964575-3 fall under?
The 1-964575-3 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Connector Mounting.
Can I view similar or alternative parts?
You can view similar parts to 1-964575-3 when available in the PCB Connector Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-964575-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-964575-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-964575-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Avnet Asia and Boersig have stock available or on a lead time for 1-964575-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-964575-3 often in real-time on the comparison pages.
What if I can't find stock of 1-964575-3?
You can fill out our help required form which you can use to request a quote for 1-964575-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.