Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1,836.45
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,836.45
|
No stock
|
Buy Now |
Mat Type | Conductive Mat Roll |
---|---|
Mat Colour | Black |
Mat Material | Vinyl |
Ground Terminal Type | No Grounding Hardware Included |
Width - Imperial | 36" |
Length - Imperial | 60ft |
Length - Metric | 18.3m |
RoHS Compliant | Yes |
Conductive Mat Roll, 36" X 60Ft, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 1964 3X60?
Additional datasheets, footprints and schematics for 1964 3X60 are listed on our Part Details page. You can also find images and similar parts to 1964 3X60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1964 3X60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1964 3X60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1964 3X60 fall under?
The 1964 3X60 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Anti Static Mats.
Can I view similar or alternative parts?
You can view similar parts to 1964 3X60 when available in the Anti Static Mats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1964 3X60 you can contact the distributor directly for product support, shipping queries etc.
Is the 1964 3X60 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1964 3X60 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1964 3X60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1964 3X60 often in real-time on the comparison pages.
What if I can't find stock of 1964 3X60?
You can fill out our help required form which you can use to request a quote for 1964 3X60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.