Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
410
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
74,843
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
74,843
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
29,900
in stock
|
Buy Now | |
Boersig
from US$0.42
|
14,294
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
2,787
in stock
|
Buy Now | |
element14
from US$0.46
|
2,787
in stock
|
Buy Now | |
Farnell
from US$0.44
|
2,787
in stock
|
Buy Now | |
TE Store
from US$0.33
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
1,290
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Black |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | 2.8mm, .11in |
Width | 26.6mm, 1.047in |
Length | 20.2mm, .795in |
Height | 38mm, 1.496in |
Centerline (Pitch) | 5mm, .197in |
Polarized | No |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Row-to-Row Spacing | .236in, 6mm |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Automotive Connectors 6P STIFT-GEH 3MM | Rapid Electronics |
Connector Housing, Pbt, Cable | Newark Electronics |
HOUSING, RCPT, MALE TERMINAL | element14 |
6P STIFT-GEH 3MM Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Panel Number of Positions: 6 Housing for Male Terminals 2.8 mm .11" Wire-to-Panel | Timer Connector Housing | Part Number: 1-962349-1 | Internal Number: 1-962349-1 | TE Connectivity | TE Store |
TE Connectivity - AMP Plug Housing, Plug, 2 Rows, 6 Poles, Black | Distrelec |
Conn Housing RCP 6 POS Crimp ST Panel Mount Carton | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Mounting | Cable Mount |
Rectangular Shell Size | - |
For Use With | Male Terminals |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Locking Type | - |
SVHC | No SVHC (27-Jun-2018) |
Gender | Plug |
No. of Contacts | 6Contacts |
Where can I find additional details, specifications and documents for a 1-962349-1?
Additional datasheets, footprints and schematics for 1-962349-1 are listed on our Part Details page. You can also find images and similar parts to 1-962349-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-962349-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-962349-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-962349-1 fall under?
The 1-962349-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-962349-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-962349-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-962349-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-962349-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Boersig and Newark Electronics have stock available or on a lead time for 1-962349-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-962349-1 often in real-time on the comparison pages.
What if I can't find stock of 1-962349-1?
You can fill out our help required form which you can use to request a quote for 1-962349-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.