Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | Cat5e |
---|---|
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.28ft |
Connector Type A | RJ45 Plug |
Connector Type B | RJ45 Plug |
Jacket Colour | Red |
Product Range | - |
Cable Assembly Type | Network |
Cable Construction | UTP (Unshielded Twisted Pair) |
Cable Length | 1m |
Colour | Red |
Patch Lead, Utp, Red, 1M | Newark Electronics |
PATCH LEAD, UTP, RED, 1M | element14 |
Where can I find additional details, specifications and documents for a 1961-1R?
Additional datasheets, footprints and schematics for 1961-1R are listed on our Part Details page. You can also find images and similar parts to 1961-1R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1961-1R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1961-1R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1961-1R fall under?
The 1961-1R is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to 1961-1R when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1961-1R you can contact the distributor directly for product support, shipping queries etc.
Is the 1961-1R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1961-1R have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1961-1R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1961-1R often in real-time on the comparison pages.
What if I can't find stock of 1961-1R?
You can fill out our help required form which you can use to request a quote for 1961-1R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.