Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.72
|
No stock
|
Buy Now | |
RS Americas
from US$1.13
|
270
in stock
|
Buy Now | |
Future Electronics
from US$1.28
|
102
in stock
|
Buy Now | |
Rapid Electronics
from US$10.38
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
-
|
Buy Now | |
Carlton-Bates
from US$1.24
|
-
|
Buy Now | |
Sager
from US$0.68
|
-
|
Buy Now |
Standoff Material | Brass |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 8-32 |
Standoff Type | Hex Male-Female |
Body Length | 25.4mm |
Product Range | - |
Overall Length | 34.9mm |
External Width | 6.4mm |
SVHC | No SVHC (15-Jan-2018) |
Standoff, 1/4 Hex M-F, Threaded (8-32), Length 1.000, Brass/Nickel | Keystone Electronics 1960 | RS Americas |
Brass Nickel Plated 8-32 Thread Male/Female HEX Standoff | Future Electronics |
Spacer/Standoff Hex Brass 6.4Mm X 25.4Mm | Newark Electronics |
Male/Female Threaded Standoff Hex Brass | Carlton-Bates |
Standoffs & Spacers NB 1.000 M/F THRD | Sager |
Where can I find additional details, specifications and documents for a 1960?
Additional datasheets, footprints and schematics for 1960 are listed on our Part Details page. You can also find images and similar parts to 1960 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1960 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1960 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1960 fall under?
The 1960 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1960 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1960 you can contact the distributor directly for product support, shipping queries etc.
Is the 1960 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1960 have stock available?
Authorised distributors including RS Americas, Future Electronics, Rapid Electronics, Newark Electronics and Carlton-Bates have stock available or on a lead time for 1960.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1960 often in real-time on the comparison pages.
What if I can't find stock of 1960?
You can fill out our help required form which you can use to request a quote for 1960 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.