Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Adapter Plating Material | Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray) |
---|---|
Material | Aluminum Alloy |
Adapter Entry Size | 10 |
TE Adapter Code | 40 |
Braid | 36 Single |
Cable Diameter Range | 79 – 127mm, 313 – 5in |
TE Connector Interface Code | 40 |
Style | Tinel-Lock |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Connector System | Cable-to-Cable |
Sealable | Yes |
Connector Shell Size | 12 |
Adapter Angle | 00 |
Where can I find additional details, specifications and documents for a 1959438-3?
Additional datasheets, footprints and schematics for 1959438-3 are listed on our Part Details page. You can also find images and similar parts to 1959438-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1959438-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1959438-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1959438-3 fall under?
The 1959438-3 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1959438-3 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1959438-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1959438-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1959438-3 have stock available?
There is no stock from authorised distributors for 1959438-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1959438-3 often in real-time on the comparison pages.
What if I can't find stock of 1959438-3?
You can fill out our help required form which you can use to request a quote for 1959438-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.