Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$56.13
|
No stock
|
Buy Now | |
RS Americas
from US$0.94
|
2,349
in stock
|
Buy Now | |
Heilind Electronics
from US$1.16
|
951
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.16
|
285
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
-
|
Buy Now | |
element14
from US$98.28
|
-
|
Buy Now | |
Carlton-Bates
from US$1.11
|
-
|
Buy Now | |
Sager
from US$0.59
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Brass |
---|---|
Thread Size - Imperial | 8-32 |
Standoff Type | Hex Male-Female |
Body Length | 19.1mm |
Overall Length | 28.6mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Standoff, 1/4 Hex M-F, Threaded (8-32), Length .750, Brass/Nickel | Keystone Electronics 1959 | RS Americas |
STANDOFF | Heilind Electronics |
Spacer/Standoff Hex Brass 6.4Mm X 19.1Mm | Newark Electronics |
Male/Female Threaded Standoff Hex Brass | Carlton-Bates |
Standoffs & Spacers NB .750 M/F THRD | Sager |
Where can I find additional details, specifications and documents for a 1959?
Additional datasheets, footprints and schematics for 1959 are listed on our Part Details page. You can also find images and similar parts to 1959 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1959 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1959 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1959 fall under?
The 1959 is listed under Audio / Video > Antennas > Signal Splitters / Combiners.
Can I view similar or alternative parts?
You can view similar parts to 1959 when available in the Signal Splitters / Combiners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1959 you can contact the distributor directly for product support, shipping queries etc.
Is the 1959 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1959 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 1959.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1959 often in real-time on the comparison pages.
What if I can't find stock of 1959?
You can fill out our help required form which you can use to request a quote for 1959 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.