Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Ionizer Type | Hand Held |
---|---|
Supply Voltage VAC | 120V |
Flow Rate Max | 3.5cu.ft/min |
Height | 5.125" |
Width | 6.375" |
RoHS Compliant | Yes |
Controller, Hand Gun, W/ Hose, 120Vac, Nist | Newark Electronics |
Where can I find additional details, specifications and documents for a 19587?
Additional datasheets, footprints and schematics for 19587 are listed on our Part Details page. You can also find images and similar parts to 19587 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19587 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19587 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19587 fall under?
The 19587 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Ionizers.
Can I view similar or alternative parts?
You can view similar parts to 19587 when available in the Ionizers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19587 you can contact the distributor directly for product support, shipping queries etc.
Is the 19587 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19587 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 19587.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19587 often in real-time on the comparison pages.
What if I can't find stock of 19587?
You can fill out our help required form which you can use to request a quote for 19587 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.