1958540-1 Rings & Spades by TE Connectivity

PIDG, R, 22-16/22-18, #6, .260 WDTH

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Plating Material Electro – Tin
Terminal Angle Straight
Terminal & Splice Type Ring Tongue
Terminal Orientation Straight
Underplating Material None
Wire Size .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG
Wire Insulation Diameter 2.667 – 3.556mm, .105 – .14in
Stud Diameter 3.68mm, .145in
Overall Length 19.96mm, .786in
Tongue Thickness .79mm, .031in
Wire Insulation Diameter (Max) .14in, 3.56mm
Government Qualified No
Screw & Hole Thread Size None
Wire Insulation Support With
Heavy Duty No
Packaging Method Tape & Reel
Sealable No
Stud Size #6
Barrel Type Closed Barrel
Support Style Insulation Support
Insulated Yes
Wire/Cable Type Solid/Stranded
Operating Temperature Range -40 – 221°F, -40 – 105°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1958540-1?

Additional datasheets, footprints and schematics for 1958540-1 are listed on our Part Details page. You can also find images and similar parts to 1958540-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1958540-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1958540-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1958540-1 fall under?

The 1958540-1 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 1958540-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1958540-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1958540-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1958540-1 have stock available?

There is no stock from authorised distributors for 1958540-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1958540-1 often in real-time on the comparison pages.

What if I can't find stock of 1958540-1?

You can fill out our help required form which you can use to request a quote for 1958540-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay