Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Splice Material | Copper |
---|---|
Plating Material | Tin |
Splice Features | Sight Hole |
Number of Serrations | 16 |
Contact Plating Thickness | 2.54µm |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Barrel Inside Diameter (Min) | 2.15mm, .085in |
Outside Diameter | .165in |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Overall Length | .567in, 14.4mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 10000 |
Product Type | Splice |
Sealable | No |
Splice Type | Butt Splice |
Insulated | No |
Barrel Type | Closed Barrel |
Barrel Style | Standard |
Wire/Cable Type | Discrete Wire |
Serrated | Yes |
Termination Method | Stud Mount |
High Temperature Rating | 170°C, 338°F |
Operating Temperature Range | 170°C |
Where can I find additional details, specifications and documents for a 1958371-1?
Additional datasheets, footprints and schematics for 1958371-1 are listed on our Part Details page. You can also find images and similar parts to 1958371-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1958371-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1958371-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1958371-1 fall under?
The 1958371-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1958371-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1958371-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1958371-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1958371-1 have stock available?
There is no stock from authorised distributors for 1958371-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1958371-1 often in real-time on the comparison pages.
What if I can't find stock of 1958371-1?
You can fill out our help required form which you can use to request a quote for 1958371-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.