Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$1.62
|
-
|
Buy Now |
Splice Features | Sight Hole |
---|---|
Plating Material | Nickel |
Splice Material | Copper |
Terminal & Splice Type | Splice |
Material Thickness | 1.219mm, .048in |
Wire Size | 8AWG, 8mm², 13100 – 20800CMA |
Barrel Inside Diameter (Min) | .172in, 4.36mm |
Overall Length | 21.01mm, .827in |
Outside Diameter | .296in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Serrated | No |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Style | Standard |
Barrel Type | Closed Barrel |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Insulated | No |
Accessory Type | Splice |
Support Style | Non - Insulation Support |
Operating Temperature Range | 343°C, 649°F |
High Temperature Rating | 343°C, 650°F |
Solistrand 8 Strato-Therm Butt | TE Connectivity 1958317-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1958317-1?
Additional datasheets, footprints and schematics for 1958317-1 are listed on our Part Details page. You can also find images and similar parts to 1958317-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1958317-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1958317-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1958317-1 fall under?
The 1958317-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1958317-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1958317-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1958317-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1958317-1 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 1958317-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1958317-1 often in real-time on the comparison pages.
What if I can't find stock of 1958317-1?
You can fill out our help required form which you can use to request a quote for 1958317-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.