Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.58
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.89
|
400
in stock
|
Buy Now | |
Rapid Electronics
from US$7.47
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$6.55
|
400
in stock
|
Buy Now | |
Distrelec
from US$6.64
|
400
in stock
|
Buy Now | |
Avnet America
from US$6.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 150500 – 190000CMA, 85mm², 000AWG |
Overall Length | 54.43mm, 2.14in |
Stud Diameter | .423in, 10.75mm |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | 14.351mm, .565in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Solistrand |
Packaging Method | Carton |
Packaging Quantity | 50 |
Stud Size | #10 |
Sealable | No |
Wire/Cable Type | Solid/Stranded |
Shape Description | RING-049 |
Insulated | No |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
Terminals Terminal Solis R 3/0 10.75Mm |Amp Te Connectivity 1958311-1 | Newark Electronics |
Terminals TERMINAL SOLIS R 3/0 10.75mm | Rapid Electronics |
TE Connectivity TERMINAL SOLIS R 3/0 10.75mm Terminals T | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Tongue Terminal | Avnet America |
TERMINAL,SOLIS R 3/0 10.75MM | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1958311-1?
Additional datasheets, footprints and schematics for 1958311-1 are listed on our Part Details page. You can also find images and similar parts to 1958311-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1958311-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1958311-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1958311-1 fall under?
The 1958311-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1958311-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1958311-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1958311-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1958311-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1958311-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1958311-1 often in real-time on the comparison pages.
What if I can't find stock of 1958311-1?
You can fill out our help required form which you can use to request a quote for 1958311-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.