Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 202 – 810CMA, 26 – 22AWG, .12 – .4mm² |
Overall Length | 18.034mm, .71in |
Wire Insulation Diameter | .05 – .08in, 1.27 – 2.032mm |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | .08in, 2.032mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | No |
Shape Description | RING-052 |
Stud Size | #10 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
Dg,r,26-22,#10,snpb(60/40) |Amp Te Connectivity 1958074-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1958074-1?
Additional datasheets, footprints and schematics for 1958074-1 are listed on our Part Details page. You can also find images and similar parts to 1958074-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1958074-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1958074-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1958074-1 fall under?
The 1958074-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1958074-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1958074-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1958074-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1958074-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1958074-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1958074-1 often in real-time on the comparison pages.
What if I can't find stock of 1958074-1?
You can fill out our help required form which you can use to request a quote for 1958074-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.