195591-000 Splices by TE Connectivity

B-106-3632-221-6190

Status: Active
Series: -
RoHS: Unknown
Aliases: 195591-000,
4-1191418-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Color Blue
Terminal & Splice Type Splice
Wire Size 2.5 – 1.5mm², 14 – 16AWG
Overall Length 32mm, 1.26in
Wire Insulation Diameter (Max) .18in, 4.6mm
Sealable No
Insulated Yes
Product Type DuraSeal Push-On Receptacle
Operating Temperature Range -55 – 125°C, -67 – 257°F

Alternative Descriptions

Quick Disconnect Terminal 14-16AWG RCP 32mm 6.35mm Tin | Avnet America
Terminals B-106-3632-221-6190 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 195591-000?

Additional datasheets, footprints and schematics for 195591-000 are listed on our Part Details page. You can also find images and similar parts to 195591-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 195591-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 195591-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 195591-000 fall under?

The 195591-000 is listed under Terminals & Splices > Splices.

Can I view similar or alternative parts?

You can view similar parts to 195591-000 when available in the Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 195591-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 195591-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 195591-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 195591-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 195591-000 often in real-time on the comparison pages.

What if I can't find stock of 195591-000?

You can fill out our help required form which you can use to request a quote for 195591-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay