Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.40
|
2,543
in stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
2,543
in stock
|
Buy Now | |
Rapid Electronics
from US$2.20
|
2,543
in stock
|
Buy Now | |
Chip One Stop
from US$1.78
|
2,543
in stock
|
Buy Now | |
Farnell
from US$2.99
|
2,050
in stock
|
Buy Now | |
Avnet America
from US$1.83
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 7 |
PCB Mount Orientation | Right Angle |
Mating Tab Width | .25in, 6.35mm |
Contact Underplating Material | Nickel |
Contact Type | Tab |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 16A |
Contact Mating Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | 1.5mm, .059in |
Connector Length | 12.3mm |
Housing Color | Natural |
Centerline (Pitch) | .197in, 5mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
PCB Mount Retention | Without |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Circuit Application | Power |
Packaging Method | Package |
実装方法 | Package |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Sealable | No |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Headers & Wire Housings Rast 5Hsg7 R/A Gwt |Amp Te Connectivity 1955660-7 | Newark Electronics |
Headers&Wire Housings RAST 5HSG7 R/A GWT | Rapid Electronics |
TE Connectivity RAST 5 HSG 7P RIGHT ANGLE GWT Telecom an | Distrelec |
CONN HOUSING, HEADER, 7POS, 1ROW, 5MM | Farnell |
Where can I find additional details, specifications and documents for a 1955660-7?
Additional datasheets, footprints and schematics for 1955660-7 are listed on our Part Details page. You can also find images and similar parts to 1955660-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1955660-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1955660-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1955660-7 fall under?
The 1955660-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1955660-7 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1955660-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1955660-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1955660-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1955660-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1955660-7 often in real-time on the comparison pages.
What if I can't find stock of 1955660-7?
You can fill out our help required form which you can use to request a quote for 1955660-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.