Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$87.61
|
8
in stock
|
Buy Now | |
Sager
from US$1.28
|
3,888
in stock
|
Buy Now | |
Heilind Electronics
from US$1.62
|
1,368
in stock
|
Buy Now | |
RS Americas
from US$0.41
|
1,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.62
|
319
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
147
in stock
|
Buy Now | |
Future Electronics
from US$1.66
|
-
|
Buy Now | |
element14
from US$1.53
|
-
|
Buy Now | |
Carlton-Bates
from US$1.41
|
-
|
Buy Now | |
Farnell
from US$1.38
|
-
|
Buy Now |
Standoff Material | Brass |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Male-Female |
Body Length | 31.8mm |
Product Range | - |
Overall Length | 38.2mm |
External Width | 6.4mm |
SVHC | No SVHC (15-Jan-2018) |
Standoffs & Spacers NB 1.250 M/F THRD | Sager |
STANDOFF | Heilind Electronics |
Spacer/Standoff Hex Brass 6.4Mm X 31.8Mm | Newark Electronics |
1.250 inch Length Brass 6-32 Thread Male/Female Standoff | Future Electronics |
STANDOFF, HEX MALE-FEMALE, 38.2MM | element14 |
Male/Female Threaded Standoff Hex Brass | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1955?
Additional datasheets, footprints and schematics for 1955 are listed on our Part Details page. You can also find images and similar parts to 1955 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1955 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1955 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1955 fall under?
The 1955 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1955 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1955 you can contact the distributor directly for product support, shipping queries etc.
Is the 1955 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1955 have stock available?
Authorised distributors including Sager, Heilind Electronics, RS Americas, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1955.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1955 often in real-time on the comparison pages.
What if I can't find stock of 1955?
You can fill out our help required form which you can use to request a quote for 1955 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.