Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.23
|
1,195
in stock
|
Buy Now | |
Newark Electronics
from US$18.86
|
1,195
in stock
|
Buy Now | |
Rapid Electronics
from US$19.27
|
1,195
in stock
|
Buy Now | |
Chip One Stop
from US$16.00
|
1,195
in stock
|
Buy Now | |
Farnell
from US$19.95
|
956
in stock
|
Buy Now | |
Avnet America
from US$15.27
|
-
|
Buy Now | |
RS Americas
from US$21.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Nickel |
---|---|
Number of Ports | 1 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Housing Color | Black |
Housing Material | Polyester GF |
Industry Standard | USB 2.0 |
Locking Feature | With |
Mounting Location | Cable Mount |
PCB Mount Retention Type | None |
Comment | Sealed, Circular Coupling |
Packaging Method | Bag/Box |
Connector Style | Plug |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
LED | Without |
Size | Standard |
Contact Termination Type | Solder Tabs |
Usb Connectors Usb Plug Kit Male |Amp Te Connectivity 1954637-1 | Newark Electronics |
USB Connectors USB Plug Kit Male | Rapid Electronics |
TE Connectivity - AMP USB Connector Plug KitUSB Series A | Distrelec |
USB CONN, 2.0 TYPE A, PLUG, 4POS, CABLE | Farnell |
Conn USB Type A Plug 4 POS ST Cable Mount Single Port Bag | Avnet America |
Conn | RS Americas |
Where can I find additional details, specifications and documents for a 1954637-1?
Additional datasheets, footprints and schematics for 1954637-1 are listed on our Part Details page. You can also find images and similar parts to 1954637-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1954637-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1954637-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1954637-1 fall under?
The 1954637-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1954637-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1954637-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1954637-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1954637-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1954637-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1954637-1 often in real-time on the comparison pages.
What if I can't find stock of 1954637-1?
You can fill out our help required form which you can use to request a quote for 1954637-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.