Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
331
in stock
|
Buy Now | |
TE Store
from US$0.45
|
18,108
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
331
in stock
|
Buy Now | |
element14
from US$0.57
|
331
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Stackable | No |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Horizontal |
Board-to-Board Configuration | Co-Planar |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 6A |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Type | Hermaphroditic |
Connector Height | 3.9mm |
コネクタの高さ | 3.9mm |
Dielectric Withstanding Voltage (Max) | 1500VAC |
Operating Voltage | 125VDC, 125VAC |
Housing Color | Natural |
Centerline (Pitch) | 4mm |
Housing Material | LCP |
CSA Certified | Yes |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Agency/Standard | CSA |
UL File Number | E28476 |
CSA File Number | LR7195 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | None |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Power |
Packaging Method | Pocket tape on reel |
実装方法 | Pocket tape on reel |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Hermaphroditic Connector |
Connector System | Board-to-Board |
Sealable | No |
Make First / Break Last | No |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
Operating Temperature Range | -40 – 105°C |
Connector,Blade & Recpt 2 Pos PCB Connector Assembly Type: PCB Mount Hermaphroditic Connector PCB Mount Orientation: Horizontal Connector System: Board-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Hermaphroditic Connector Horizontal Board-to-Board 2 | PCB Header & Receptacle | Part Number: 1954289-1 | Internal Number: 1954289-1 | TE Connectivity | TE Store |
Connector, Rcpt, 2Pos, 1Rows, 4Mm Rohs Compliant: Yes |Te Connectivity 1954289-1 | Newark Electronics |
CONNECTOR, RCPT, 2POS, 1ROWS, 4MM | element14 |
Board-to-Board 2 Position Hermaphroditic Blade and Receptacle Connector - White | Future Electronics |
Conn Board to Board M 2 POS 4mm Solder RA SMD T/R | Avnet America |
Connector, Blade and Receptacle, Hermaphroditic, Lighting, 2 Position, White | TE Connectivity 1954289-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1954289-1?
Additional datasheets, footprints and schematics for 1954289-1 are listed on our Part Details page. You can also find images and similar parts to 1954289-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1954289-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1954289-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1954289-1 fall under?
The 1954289-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1954289-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1954289-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1954289-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1954289-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1954289-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1954289-1 often in real-time on the comparison pages.
What if I can't find stock of 1954289-1?
You can fill out our help required form which you can use to request a quote for 1954289-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.