1954283-1 Junction Boxes by TE Connectivity

COMBINER BOX, 75A, 600V

Status: Unknown
Series: SOLARLOK Connector System
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$283.10

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$283.10
-
Buy Now

Specifications

Product Range SOLARLOK Connector System
Current at P Max 75A
Height 80mm
Length 233mm
Power Voltage Max 600V
Weight 1600g
Width 310mm

Alternative Descriptions

Solar Combiner Box, Polycarbonate, NEMA 3, 75A, 600V DC, 12x9x3 in. Enclosure | Carlton-Bates
Combiner Box, 75A, 600V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1954283-1?

Additional datasheets, footprints and schematics for 1954283-1 are listed on our Part Details page. You can also find images and similar parts to 1954283-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1954283-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1954283-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1954283-1 fall under?

The 1954283-1 is listed under Electrical > Junction Boxes.

Can I view similar or alternative parts?

You can view similar parts to 1954283-1 when available in the Junction Boxes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1954283-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1954283-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1954283-1 have stock available?

Authorised distributors including Carlton-Bates and Newark Electronics have stock available or on a lead time for 1954283-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1954283-1 often in real-time on the comparison pages.

What if I can't find stock of 1954283-1?

You can fill out our help required form which you can use to request a quote for 1954283-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay