Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
LED Color | Red |
---|---|
Mounting Hole Dia | 22mm |
Forward Current If | 19mA |
Luminous Intensity | 160mcd |
IP / NEMA Rating | IP67 |
Bezel Colour | Bright Chrome |
RoHS Compliant | Yes |
Panel Mount Indicator, Led, 22Mm, Red, 24V | Newark Electronics |
Where can I find additional details, specifications and documents for a 19530350?
Additional datasheets, footprints and schematics for 19530350 are listed on our Part Details page. You can also find images and similar parts to 19530350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19530350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19530350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19530350 fall under?
The 19530350 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19530350 when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19530350 you can contact the distributor directly for product support, shipping queries etc.
Is the 19530350 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19530350 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 19530350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19530350 often in real-time on the comparison pages.
What if I can't find stock of 19530350?
You can fill out our help required form which you can use to request a quote for 19530350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.