Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage | 28VDC |
---|---|
Coil Resistance | 77.4ohm |
Coil Power Continuous | 10W |
Holding Force - Metric | 28.9N |
Solenoid Operation | Push |
Solenoid Duty Cycle | Continuous |
Product Range | - |
Duty Cycle (%) | 100% |
Solenoid, Tubular, Push, Continuous | Newark Electronics |
SOLENOID, TUBULAR, PUSH, CONTINUOUS | element14 |
Where can I find additional details, specifications and documents for a 195207-231?
Additional datasheets, footprints and schematics for 195207-231 are listed on our Part Details page. You can also find images and similar parts to 195207-231 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 195207-231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 195207-231 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 195207-231 fall under?
The 195207-231 is listed under Switches & Relays > Solenoids > Linear Solenoids.
Can I view similar or alternative parts?
You can view similar parts to 195207-231 when available in the Linear Solenoids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 195207-231 you can contact the distributor directly for product support, shipping queries etc.
Is the 195207-231 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 195207-231 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for 195207-231.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 195207-231 often in real-time on the comparison pages.
What if I can't find stock of 195207-231?
You can fill out our help required form which you can use to request a quote for 195207-231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.