Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Coil Resistance | 83.5ohm |
Coil Power Continuous | 7W |
Holding Force - Metric | 12.7N |
Solenoid Operation | Push |
Solenoid Duty Cycle | Continuous |
Product Range | - |
Duty Cycle (%) | 100% |
Solenoid, Tubular, Push, Continuous | Newark Electronics |
SOLENOID, TUBULAR, PUSH, CONTINUOUS | element14 |
Where can I find additional details, specifications and documents for a 195205-233?
Additional datasheets, footprints and schematics for 195205-233 are listed on our Part Details page. You can also find images and similar parts to 195205-233 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 195205-233 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 195205-233 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 195205-233 fall under?
The 195205-233 is listed under Switches & Relays > Solenoids > Linear Solenoids.
Can I view similar or alternative parts?
You can view similar parts to 195205-233 when available in the Linear Solenoids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 195205-233 you can contact the distributor directly for product support, shipping queries etc.
Is the 195205-233 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 195205-233 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for 195205-233.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 195205-233 often in real-time on the comparison pages.
What if I can't find stock of 195205-233?
You can fill out our help required form which you can use to request a quote for 195205-233 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.