195204-227 Solenoids by Ledex

LINEAR SOLENOID INTERMITTENT 12VDC

Status: Unknown
Series: STA Model 75 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.64

Distributor Stock
Logo for Newark
Newark
from US$20.39
144
in stock
Buy Now
Logo for element14
element14
from US$20.24
144
in stock
Buy Now
Logo for Farnell
Farnell
from US$21.91
144
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$17.64
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Coil Voltage 12VDC
Coil Resistance 5.27ohm
Coil Power Continuous 27.3W
Holding Force - Metric -
Solenoid Operation Pull
Solenoid Duty Cycle Intermittent
Product Range STA Model 75 Series

Alternative Descriptions

Linear Solenoid, Intermittent, 12Vdc | Newark Electronics
LINEAR SOLENOID, INTERMITTENT, 12VDC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 195204-227?

Additional datasheets, footprints and schematics for 195204-227 are listed on our Part Details page. You can also find images and similar parts to 195204-227 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 195204-227 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 195204-227 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 195204-227 fall under?

The 195204-227 is listed under Switches & Relays > Solenoids > Linear Solenoids.

Can I view similar or alternative parts?

You can view similar parts to 195204-227 when available in the Linear Solenoids range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 195204-227 you can contact the distributor directly for product support, shipping queries etc.

Is the 195204-227 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 195204-227 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for 195204-227.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 195204-227 often in real-time on the comparison pages.

What if I can't find stock of 195204-227?

You can fill out our help required form which you can use to request a quote for 195204-227 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay