Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 3Conductor |
Wire Gauge | 16AWG |
Conductor Area CSA | 1.31mm² |
Reel Length (Imperial) | 250ft |
Reel Length (Metric) | 76.2m |
Multiconductor Cable, 3C/16AWG, 65x34, BC, PVC ins, Black PVC | Belden 19510 B59250 | RS Americas |
Unshielded Multiconductor Cable 3 Conductor 16Awg 250Ft | Newark Electronics |
Portable Cord, 300 Vrms, (3) 16 AWG, 65x34 Str, 0.34 in. OD | Carlton-Bates |
Where can I find additional details, specifications and documents for a 19510 B59250?
Additional datasheets, footprints and schematics for 19510 B59250 are listed on our Part Details page. You can also find images and similar parts to 19510 B59250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19510 B59250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19510 B59250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19510 B59250 fall under?
The 19510 B59250 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 19510 B59250 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19510 B59250 you can contact the distributor directly for product support, shipping queries etc.
Is the 19510 B59250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19510 B59250 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for 19510 B59250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19510 B59250 often in real-time on the comparison pages.
What if I can't find stock of 19510 B59250?
You can fill out our help required form which you can use to request a quote for 19510 B59250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.