Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.12
|
182
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.72
|
417
in stock
|
Buy Now | |
Newark Electronics
from US$5.84
|
182
in stock
|
Buy Now | |
element14
from US$6.52
|
182
in stock
|
Buy Now | |
RS Americas
from US$4.85
|
110
in stock
|
Buy Now | |
Rapid Electronics
from US$3.46
|
81
in stock
|
Buy Now | |
Distrelec
from US$6.75
|
59
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
LED Color | Green |
---|---|
Operating Voltage | 230VAC |
Mounting Hole Dia | 8mm |
Forward Current If | 3mA |
Luminous Intensity | 5mcd |
IP / NEMA Rating | IP67 |
Product Range | - |
Bulb Size | 5mm |
Colour | Green |
Indicator: LED | Transfer Multisort Elektronik |
Panel Mount Indicator, Led, 8Mm, Green, 230V | Newark Electronics |
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 230V | element14 |
Panel Mount Indicator 8mm prominent, exterior bezel 230VAC green | CML Innovative Technologies 19510431 | RS Americas |
CML 19510431 LED Indicator Lamp Green 230V AC 8mm | Rapid Electronics |
CML Innovative Technologies LED Indicator, Green, 5mcd, 230V, 8mm, IP67 | Distrelec |
Where can I find additional details, specifications and documents for a 19510431?
Additional datasheets, footprints and schematics for 19510431 are listed on our Part Details page. You can also find images and similar parts to 19510431 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19510431 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19510431 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19510431 fall under?
The 19510431 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19510431 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19510431 you can contact the distributor directly for product support, shipping queries etc.
Is the 19510431 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19510431 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 19510431.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19510431 often in real-time on the comparison pages.
What if I can't find stock of 19510431?
You can fill out our help required form which you can use to request a quote for 19510431 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.