Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.01
|
222
in stock
|
Buy Now | |
Newark Electronics
from US$5.75
|
222
in stock
|
Buy Now | |
element14
from US$7.76
|
222
in stock
|
Buy Now | |
RS Americas
from US$4.79
|
115
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.79
|
97
in stock
|
Buy Now | |
Rapid Electronics
from US$3.41
|
71
in stock
|
Buy Now | |
Distrelec
from US$6.11
|
65
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
LED Color | Red |
---|---|
Operating Voltage | 230VAC |
Mounting Hole Dia | 8mm |
Forward Current If | 3mA |
Luminous Intensity | 22mcd |
IP / NEMA Rating | IP67 |
Product Range | - |
Bulb Size | 5mm |
Colour | Red |
Panel Mount Indicator, Led, 8Mm, Red, 230V | Newark Electronics |
PANEL MOUNT INDICATOR, LED, 8MM, RED, 230V | element14 |
Panel Mount Indicator 8mm prominent, exterior bezel 230VAC red | CML Innovative Technologies 19510430 | RS Americas |
Indicator: LED | Transfer Multisort Elektronik |
CML 19510430 LED Indicator Lamp Red 230V AC 8mm | Rapid Electronics |
CML Innovative Technologies LED Indicator, Red, 22mcd, 230V, 8mm, IP67 | Distrelec |
Where can I find additional details, specifications and documents for a 19510430?
Additional datasheets, footprints and schematics for 19510430 are listed on our Part Details page. You can also find images and similar parts to 19510430 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19510430 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19510430 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19510430 fall under?
The 19510430 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19510430 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19510430 you can contact the distributor directly for product support, shipping queries etc.
Is the 19510430 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19510430 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 19510430.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19510430 often in real-time on the comparison pages.
What if I can't find stock of 19510430?
You can fill out our help required form which you can use to request a quote for 19510430 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.