Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.88
LED Color | Red |
---|---|
Operating Voltage | 130VAC |
Mounting Hole Dia | 8mm |
Forward Current If | 5mA |
Luminous Intensity | 36mcd |
IP / NEMA Rating | IP67 |
Product Range | - |
Bulb Size | 5mm |
Colour | Red |
Panel Mount Indicator 8mm prominent, exterior bezel 130VAC red | CML Innovative Technologies 19510330 | RS Americas |
PANEL MOUNT INDICATOR, LED, 8MM, RED, 130V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
(19510330) Led Indicator/ Anz/ 5Mm/130Vac Rt M.sh. |Eao 19510330 | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators LED IND 24VOLT 8MM BLK-BEZEL YLW | Sager |
Where can I find additional details, specifications and documents for a 19510330?
Additional datasheets, footprints and schematics for 19510330 are listed on our Part Details page. You can also find images and similar parts to 19510330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19510330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19510330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19510330 fall under?
The 19510330 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19510330 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19510330 you can contact the distributor directly for product support, shipping queries etc.
Is the 19510330 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19510330 have stock available?
Authorised distributors including RS Americas, Relay Specialties, Newark Electronics, element14 and Sager have stock available or on a lead time for 19510330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19510330 often in real-time on the comparison pages.
What if I can't find stock of 19510330?
You can fill out our help required form which you can use to request a quote for 19510330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.