Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.78
LED Color | Green |
---|---|
Operating Voltage | 230VAC |
Mounting Hole Dia | 8mm |
Forward Current If | 3mA |
Luminous Intensity | 5mcd |
IP / NEMA Rating | IP67 |
Forward Voltage | 230VAC |
RoHS Compliant | Yes |
Panel Mount Indicator 8mm recessed, interior bezel 230VAC green | CML Innovative Technologies 19500431 | RS Americas |
CML Innovative Technologies LED Indicator, Green, 5mcd, 230V, 8mm, IP67 | Distrelec |
CML 19500431 LED Indicator Lamp Green 230V AC 8mm | Rapid Electronics |
Indicator: LED | Transfer Multisort Elektronik |
Panel Mount Indicator, Led, 8Mm, Green, 230Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a 19500431?
Additional datasheets, footprints and schematics for 19500431 are listed on our Part Details page. You can also find images and similar parts to 19500431 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19500431 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19500431 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19500431 fall under?
The 19500431 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19500431 when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19500431 you can contact the distributor directly for product support, shipping queries etc.
Is the 19500431 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19500431 have stock available?
Authorised distributors including RS Americas, Distrelec, Rapid Electronics, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 19500431.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19500431 often in real-time on the comparison pages.
What if I can't find stock of 19500431?
You can fill out our help required form which you can use to request a quote for 19500431 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.