Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plate Type | Mounting |
---|---|
Plate Material | Plastic |
Plate Colour | - |
For Use With | TK Series Boxes |
External Depth - Metric | 2.5mm |
External Width - Metric | 90mm |
External Height - Metric | 90mm |
External Depth - Imperial | 0.098" |
External Width - Imperial | 3.543" |
External Height - Imperial | 3.543" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Mounting Panel |
External Length / Height | 94mm |
External Width | 94mm |
Length | 74mm |
Material | Plastic |
PLATE, MOUNTING, 90X90MM | element14 |
Where can I find additional details, specifications and documents for a 195-004?
Additional datasheets, footprints and schematics for 195-004 are listed on our Part Details page. You can also find images and similar parts to 195-004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 195-004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 195-004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 195-004 fall under?
The 195-004 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to 195-004 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 195-004 you can contact the distributor directly for product support, shipping queries etc.
Is the 195-004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 195-004 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 195-004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 195-004 often in real-time on the comparison pages.
What if I can't find stock of 195-004?
You can fill out our help required form which you can use to request a quote for 195-004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.