Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Premium Female/Female Jumper Wires - 20 X 6 (150Mm) |Adafruit 1950 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Brass |
---|---|
Thread Size - Imperial | 4-40 |
Standoff Type | Hex Male-Female |
Body Length | 38.1mm |
Overall Length | 42.8mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Standoff, 1/4 Hex M-F, Threaded (4-40), Length 1.500, Brass/Nickel | Keystone Electronics 1950 | RS Americas |
Standoffs & Spacers NB 1.500 M/F THRD | Sager |
Threaded Standoff, Brass, Nickel Plated, Male 4-40 | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1950?
Additional datasheets, footprints and schematics for 1950 are listed on our Part Details page. You can also find images and similar parts to 1950 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1950 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1950 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1950 fall under?
The 1950 is listed under Test & Measurement > More Test & Laboratory Equipment.
Can I view similar or alternative parts?
You can view similar parts to 1950 when available in the More Test & Laboratory Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1950 you can contact the distributor directly for product support, shipping queries etc.
Is the 1950 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1950 have stock available?
Authorised distributors including RS Americas, Sager, Transfer Multisort Elektronik, Newark Electronics and Carlton-Bates have stock available or on a lead time for 1950.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1950 often in real-time on the comparison pages.
What if I can't find stock of 1950?
You can fill out our help required form which you can use to request a quote for 1950 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.