Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
8 mm, 12 mm, 16 mm tape and reel packaging available per EIA-481 and reeling per IEC 60286-3, 7" [178 mm] standard |
Mounting: surface mount |
Application Notes |
---|
Application Note |
Datasheet |
---|
194D |
General Information |
---|
Typical Performance Characteristics |
Conformal Coated Guide |
Product Descripton |
Quick Reference Guide |
Product Literature |
---|
Selector Guide |
Published Articles |
---|
Published Article |
Quality Info |
---|
Quality Statement |
Support Tools |
---|
Did you Know - MLCC vs Polymer and Tantalum |
Technical Notes |
---|
Technical Note |
Technical Note TN-0004 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Choke For Ac30 Re-Issue, Vox Rohs Compliant: Yes |Hammond 194D | Newark Electronics |
Inductors, Fixed, Tube GuitarAmp/Choke VOX AC30 Reissue | Hammond Manufacturing 194D | RS Americas |
Where can I find additional details, specifications and documents for a 194D?
Additional datasheets, footprints and schematics for 194D are listed on our Part Details page. You can also find images and similar parts to 194D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 194D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 194D price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 194D you can contact the distributor directly for product support, shipping queries etc.
Is the 194D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 194D have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 194D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 194D often in real-time on the comparison pages.
What if I can't find stock of 194D?
You can fill out our help required form which you can use to request a quote for 194D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.