19492 ESD Protection Products by Desco Industries

DIGITAL STATIC FIELD METER 0V-19.99KV

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$796.19

Distributor Stock
Logo for Farnell
Farnell
from US$796.93
No stock
Buy Now
Logo for element14
element14
from US$796.19
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

High Range Min 0V
High Range Max 19.99kV
Meter Display Type LED
Accuracy % 5%
External Height 23.9mm
External Width 69.9mm
External Depth 125.5mm
Weight 140g
Product Range -
Plug Type -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

DIGITAL STATIC FIELD METER, 0V-19.99KV | element14
Static Meter | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 19492?

Additional datasheets, footprints and schematics for 19492 are listed on our Part Details page. You can also find images and similar parts to 19492 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 19492 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19492 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 19492 fall under?

The 19492 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Static Charge Monitors.

Can I view similar or alternative parts?

You can view similar parts to 19492 when available in the Static Charge Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 19492 you can contact the distributor directly for product support, shipping queries etc.

Is the 19492 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 19492 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 19492.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 19492 often in real-time on the comparison pages.

What if I can't find stock of 19492?

You can fill out our help required form which you can use to request a quote for 19492 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay