Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.18
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.05
|
5
in stock
|
Buy Now | |
RS Americas
from US$84.22
|
5
in stock
|
Buy Now | |
RS
from US$0.51
|
-
|
Buy Now | |
Newark Electronics
from US$97.04
|
-
|
Buy Now | |
element14
from US$1.83
|
-
|
Buy Now | |
Carlton-Bates
from US$1.75
|
-
|
Buy Now | |
Sager
from US$97.64
|
-
|
Buy Now |
Standoff Material | Brass |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Standoff Type | Hex Male-Female |
Body Length | 34.9mm |
Product Range | - |
Overall Length | 39.6mm |
External Width | 6.4mm |
SVHC | No SVHC (15-Jan-2018) |
Threaded Standoff, Brass, Nickel Plated, Male 4-40 | Carlton-Bates |
STANDOFF, HEX MALE-FEMALE, 39.6MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Chase Nipple, 3", Steel, Nylon Insulated for Use with Rigid/IMC Conduit | T&B Fittings by ABB 1949 | RS Americas |
3 Inch Insul Chase Nipple |Abb Thomas & Betts 1949 | Newark Electronics |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1949?
Additional datasheets, footprints and schematics for 1949 are listed on our Part Details page. You can also find images and similar parts to 1949 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1949 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1949 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1949 fall under?
The 1949 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1949 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1949 you can contact the distributor directly for product support, shipping queries etc.
Is the 1949 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1949 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 1949.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1949 often in real-time on the comparison pages.
What if I can't find stock of 1949?
You can fill out our help required form which you can use to request a quote for 1949 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.