Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$63.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$63.26
|
No stock
|
Buy Now |
Battery Voltage | 10.8V |
---|---|
Battery Technology | Lithium Ion |
Battery Capacity | 1.3Ah |
Battery Size Code | - |
Battery Terminals | - |
External Diameter | - |
External Height | - |
External Width | - |
External Depth | - |
Weight | 200g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Battery Type | Li-Ion |
Where can I find additional details, specifications and documents for a 194550-6?
Additional datasheets, footprints and schematics for 194550-6 are listed on our Part Details page. You can also find images and similar parts to 194550-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 194550-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 194550-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 194550-6 fall under?
The 194550-6 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to 194550-6 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 194550-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 194550-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 194550-6 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 194550-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 194550-6 often in real-time on the comparison pages.
What if I can't find stock of 194550-6?
You can fill out our help required form which you can use to request a quote for 194550-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.