Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
FCSM-38/12-1200-S(B10),
4-1191411-3 |
Prices starting from US$60.01
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$60.01
|
-
|
Buy Now |
Flexibility | Semi-Flexible |
---|---|
Color | Dark Gray |
Cut Length | 1200mm |
Wall Thickness | Thick/Heavy |
Recovered Inside Diameter (Max) | 12mm |
Application Diameter (Max) | 34mm |
Recovered Wall Thickness (Max) | 4.1mm |
Application Diameter (Min) | 13mm |
Expanded Inside Diameter (Min) | 38mm |
CSA Certified | No |
Standards | IEC 60684-3-216, IEC 60684-3-165, IEC 60684-3-248, HD631.2 |
UL Rating | No |
Mechanical Resistance | Abrasion Resistant, Against Mechanical Impact or Damage |
Emission Free | No |
Marine-Offshore-Shipbuilding Certified | No |
UV-Stabilized | Yes |
Thermal Resistance | Applicable for Low Temperatures, Flame-Retardant |
Free of Lead, Cadmium, Heavy Metals | Yes |
Other Colors Available | No |
Product Availability | AMERICAS |
Adhesive Coating | Yes |
Shrink Ratio | < 2.5:1 |
Technology | Heat Shrink |
Wall Style (Excluding Adhesive) | Single |
Coating Style | Inline |
Product Type | Heat Shrink Tubing |
Material System | Crosslinked Polyolefin |
Component Design | Heat Shrink |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Flammability | Flame-Retardant |
FCSM-38/12-1200-S(B10) | TE Connectivity 194550-000 | RS Americas |
Where can I find additional details, specifications and documents for a 194550-000?
Additional datasheets, footprints and schematics for 194550-000 are listed on our Part Details page. You can also find images and similar parts to 194550-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 194550-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 194550-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 194550-000 fall under?
The 194550-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 194550-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 194550-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 194550-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 194550-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 194550-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 194550-000 often in real-time on the comparison pages.
What if I can't find stock of 194550-000?
You can fill out our help required form which you can use to request a quote for 194550-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.