Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Starter |
---|---|
For Use With | Fluorescent |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
External Diameter | 21.5mm |
External Length / Height | 35mm |
Length | 35mm |
No. of Pins | 2Pins |
Pitch Spacing | 12.7mm |
Power Rating | 80W |
Supply Voltage | 250V |
Supply Voltage AC Max | 250V |
Supply Voltage AC Min | 200V |
Where can I find additional details, specifications and documents for a 19450F?
Additional datasheets, footprints and schematics for 19450F are listed on our Part Details page. You can also find images and similar parts to 19450F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19450F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19450F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19450F fall under?
The 19450F is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 19450F when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19450F you can contact the distributor directly for product support, shipping queries etc.
Is the 19450F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19450F have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 19450F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19450F often in real-time on the comparison pages.
What if I can't find stock of 19450F?
You can fill out our help required form which you can use to request a quote for 19450F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.