Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0320
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
416
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
2,870
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
2,124
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
2,124
in stock
|
Buy Now | |
element14
from US$0.10
|
416
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
2 Way Push In 22-12 Awg Transnt Red Spm Rohs Compliant: Yes |Molex 19430-0001 | Newark Electronics |
Molex See and Splice 2 Circuit Push-in Wire Connector for 12-22 AWG Wire | Distrelec |
WIRE SPLICE, CLOSED BARREL, RED, 12AWG | element14 |
Junction Box Splice Terminal 12-22AWG 10.5mm 19.5mm Box | Avnet America |
2 WAY PUSH IN 22-12 AWG TRANSNT RED SPM | Molex Incorporated 19430-0001 | RS Americas |
See and Spliceâ„¢ 2 Circuit Push-in Wire Connector for 12-22 AWG Wire | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19430-0001?
Additional datasheets, footprints and schematics for 19430-0001 are listed on our Part Details page. You can also find images and similar parts to 19430-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19430-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19430-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19430-0001 fall under?
The 19430-0001 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Wire Splices.
Can I view similar or alternative parts?
You can view similar parts to 19430-0001 when available in the Wire Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19430-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 19430-0001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19430-0001 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, element14 and Farnell have stock available or on a lead time for 19430-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19430-0001 often in real-time on the comparison pages.
What if I can't find stock of 19430-0001?
You can fill out our help required form which you can use to request a quote for 19430-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.