Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | 6mm, 8mm, 10mm, .236in, .314in, .393in |
---|---|
Number of Positions | 43 |
Contact Retention | Without |
Housing Color | Black |
Centerline (Pitch) | .31mm, .24mm, .006in, .16mm, .012in, .009in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Polyester GF |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
For Use With | 8 - 3mm contacts - 32 - Signal/Size 16 contacts - 3 - 3mm contacts |
Packaging Method | Loose |
Contact Type | Socket, Pin |
Sealable | No |
Connector System | Wire-to-Board |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
AMPOWER HOUSING,RCPT,43 POS Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 43 Centerline (Pitch): .16 mm .24 mm .31 mm Housing Receptacle Wire-to-Board 43 | Rectangular Power Connector | Part Number: 194243-1 | Internal Number: 194243-1 | .16 mm | TE Connectivity | TE Store |
Plug & Socket Connector, Receptacle, 43 Position | Newark Electronics |
43 Position Female Socket Crimp Receptacle Housing Connector | Future Electronics |
Conn Housing RCP 43 POS Crimp ST Cable Mount | Avnet America |
AMPOWER HOUSING, RCPT,43 POS, Rectangular Power Connectors | TE Connectivity 194243-1 | RS Americas |
Where can I find additional details, specifications and documents for a 194243-1?
Additional datasheets, footprints and schematics for 194243-1 are listed on our Part Details page. You can also find images and similar parts to 194243-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 194243-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 194243-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 194243-1 fall under?
The 194243-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 194243-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 194243-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 194243-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 194243-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 194243-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 194243-1 often in real-time on the comparison pages.
What if I can't find stock of 194243-1?
You can fill out our help required form which you can use to request a quote for 194243-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.