Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Power Positions | 4 |
Number of Positions | 4 |
Number of Rows | 1 |
Contact Termination Area Plating Thickness | 5.08µm, 200µin |
Contact Mating Area Plating Thickness | 5.08 – 10.16µm, 200 – 400µin |
Contact Current Rating (Max) | 36A |
Contact Mating Area Plating Material | Silver |
Contact Layout | Inline |
Contact Termination Area Plating Material | Silver |
Contact Retention | Without |
Multiple Contact Types | Without |
Length | 26.67mm |
PCB Thickness (Recommended) | .062mm, 1.57in |
Height | 14.73mm |
Width | 7.62mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Polyester - GF |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
CSA File Number | LR16455 |
VDE Tested | Yes |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Through Hole |
Mating Retention | With |
PCB Mount Alignment | With |
Strain Relief | Without |
Mating Alignment | With |
Mating Retention Type | Locking Tab |
PCB Mount Alignment Type | Standard Polarized Tail |
PCB Mount Retention | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Plug with High Current Socket Contacts |
Packaging Quantity | 50 |
Packaging Method | Bag |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Product Type | Header |
Housing Type | Plug |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 3.69mm, .145in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Plug & Socket Conn, Header, 4Pos, 6.35Mm | Newark Electronics |
Conn Wire to Board HDR 4 POS 6.35mm Solder ST Thru-Hole | Avnet America |
Connector, Hdr Assy, Mnl,4 Pos, Lubricated | TE Connectivity 194234-1 | RS Americas |
Where can I find additional details, specifications and documents for a 194234-1?
Additional datasheets, footprints and schematics for 194234-1 are listed on our Part Details page. You can also find images and similar parts to 194234-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 194234-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 194234-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 194234-1 fall under?
The 194234-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 194234-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 194234-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 194234-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 194234-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Avnet Abacus have stock available or on a lead time for 194234-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 194234-1 often in real-time on the comparison pages.
What if I can't find stock of 194234-1?
You can fill out our help required form which you can use to request a quote for 194234-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.