Status: | Unknown |
---|---|
Series: | MX150L 19418 Series |
RoHS: | Unknown |
Prices starting from US$3.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.30
|
1,457
in stock
|
Buy Now | |
element14
from US$4.44
|
1,457
in stock
|
Buy Now | |
Newark Electronics
from US$5.21
|
97
in stock
|
Buy Now | |
Chip One Stop
from US$3.67
|
55
in stock
|
Buy Now | |
Distrelec
from US$4.08
|
55
in stock
|
Buy Now | |
Heilind Electronics
from US$4.27
|
52
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.27
|
15
in stock
|
Buy Now | |
Avnet America
from US$3.87
|
-
|
Buy Now | |
RS Americas
from US$4.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MX150L 19418 Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
For Use With | Molex MX150L 19420 Series Socket Contacts |
Connector Body Material | PET (Polyester) Glass Filled Body |
IP Rating | IP67 |
Voltage Rating | 600VAC |
Current Rating | 18A |
SVHC | No SVHC (15-Jan-2019) |
AUTOMOTIVE CONN HOUSING, RCPT, 6POS | element14 |
6 Way Recpt Assy 16-14 Mx150L No Cpa Rohs Compliant: Yes |Molex 19418-0021 | Newark Electronics |
Molex MX150L 6 Circuit Receptacle for 14-16 AWG Wire without CPA Black | Distrelec |
6 WAY RECPT ASSY 16-14 MX150 NO CPA | Heilind Electronics |
Conn Housing RCP 6 POS 5.84mm Crimp ST Bag | Avnet America |
MX150L Recept Assy 6 WAY RECPT ASSY 16-14 MX150L NO CPA | Molex Woodhead/Brad 19418-0021 | RS Americas |
MX150Lâ„¢ 6 Circuit Receptacle for 14-16 AWG Wire, without CPA | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19418-0021?
Additional datasheets, footprints and schematics for 19418-0021 are listed on our Part Details page. You can also find images and similar parts to 19418-0021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19418-0021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19418-0021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19418-0021 fall under?
The 19418-0021 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 19418-0021 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19418-0021 you can contact the distributor directly for product support, shipping queries etc.
Is the 19418-0021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19418-0021 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 19418-0021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19418-0021 often in real-time on the comparison pages.
What if I can't find stock of 19418-0021?
You can fill out our help required form which you can use to request a quote for 19418-0021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.