Status: | Unknown |
---|---|
Series: | Han-Eco Series |
RoHS: | Unknown |
Prices starting from US$14.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.88
|
27
in stock
|
Buy Now | |
RS Americas
from US$17.19
|
96
in stock
|
Buy Now | |
Conrad
from US$29.70
|
4
in stock
|
Buy Now | |
Stecker Express
-
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$19.84
|
-
|
Buy Now | |
TTI Europe
from US$15.57
|
-
|
Buy Now | |
Farnell
from US$14.20
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Hood with Cable Gland |
---|---|
For Use With | Han 6B Connectors |
Connector Shell Size | 6B |
Cable Exit Angle | 90° |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Product Range | Han-Eco Series |
SVHC | No SVHC (15-Jan-2018) |
Hood 6B M32 with Cable Gland Side Entry for Han-Eco IP65 | HARTING 19411060522 | RS Americas |
M32 Side entry Hood with Gland 13 - 21mm | RS |
Additional technical information: Locking type: Transverse bar | Conrad |
19411060522 Harting Han ECO 6B Tüllengehäuse, 1xM32 seitlicher Kabelabgang, für 2 Bügel (am Unterteil) | Stecker Express |
Hood, Side Entry, 6B, M32, 2 Lever | Newark Electronics |
HAN-ECO MOD.6-HSE-M32-GLANDED | TTI Europe |
HOOD, S/E, M32,HAN ECO,6B,WITH GLAND | Farnell |
Han-Eco 06B-gs-M32 m. Kabelverschraubung | Boersig |
Where can I find additional details, specifications and documents for a 19 41 106 0522?
Additional datasheets, footprints and schematics for 19 41 106 0522 are listed on our Part Details page. You can also find images and similar parts to 19 41 106 0522 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19 41 106 0522 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19 41 106 0522 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19 41 106 0522 fall under?
The 19 41 106 0522 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 19 41 106 0522 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19 41 106 0522 you can contact the distributor directly for product support, shipping queries etc.
Is the 19 41 106 0522 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19 41 106 0522 have stock available?
Authorised distributors including RS Americas, RS, Conrad, Stecker Express and Newark Electronics have stock available or on a lead time for 19 41 106 0522.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19 41 106 0522 often in real-time on the comparison pages.
What if I can't find stock of 19 41 106 0522?
You can fill out our help required form which you can use to request a quote for 19 41 106 0522 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.