Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green |
---|---|
Operating Voltage | 230VAC |
Mounting Hole Dia | 16mm |
Forward Current If | 3mA |
Luminous Intensity | 255mcd |
IP / NEMA Rating | IP67 |
Colour | Green |
RoHS Compliant | Yes |
Panel Mount Indicator, Led, 16Mm, Green, 230V | Newark Electronics |
Panel Mount Indicator 16mm flat lens 230VAC green | CML Innovative Technologies 19410235M | RS Americas |
Where can I find additional details, specifications and documents for a 19410235M?
Additional datasheets, footprints and schematics for 19410235M are listed on our Part Details page. You can also find images and similar parts to 19410235M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19410235M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19410235M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19410235M fall under?
The 19410235M is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19410235M when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19410235M you can contact the distributor directly for product support, shipping queries etc.
Is the 19410235M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19410235M have stock available?
Authorised distributors including Newark Electronics, RS Americas and Relay Specialties have stock available or on a lead time for 19410235M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19410235M often in real-time on the comparison pages.
What if I can't find stock of 19410235M?
You can fill out our help required form which you can use to request a quote for 19410235M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.