Status: | Unknown |
---|---|
Series: | Han-Eco Series |
RoHS: | Unknown |
Accessory Type | Top Entry Hood without Cable Gland |
---|---|
For Use With | Han 16B Series Connectors |
Connector Shell Size | 16B |
Cable Exit Angle | 180° |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Product Range | Han-Eco Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Power Heavy Duty Han-Eco 16B Hood Top Entry M40-No | HARTING 19410160423 | RS Americas |
Hood, Top Entry, 16B, M40, 2 Lever | Newark Electronics |
HOOD, T/E, M40,HAN ECO,16B, NO GLAND | element14 |
Han-Eco 16B-gg-M40 | Boersig |
19410160423 Harting Han ECO Mod. 16 Tüllengehäuse ohne Kabelverschraubung, 1xM40 gerader Kabelabgang, für 2 Bügel (am Unterteil) | Stecker Express |
Where can I find additional details, specifications and documents for a 19 41 016 0423?
Additional datasheets, footprints and schematics for 19 41 016 0423 are listed on our Part Details page. You can also find images and similar parts to 19 41 016 0423 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19 41 016 0423 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19 41 016 0423 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19 41 016 0423 fall under?
The 19 41 016 0423 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 19 41 016 0423 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19 41 016 0423 you can contact the distributor directly for product support, shipping queries etc.
Is the 19 41 016 0423 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19 41 016 0423 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for 19 41 016 0423.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19 41 016 0423 often in real-time on the comparison pages.
What if I can't find stock of 19 41 016 0423?
You can fill out our help required form which you can use to request a quote for 19 41 016 0423 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.