Status: | Unknown |
---|---|
Series: | Han-Eco Series |
RoHS: | Unknown |
Prices starting from US$12.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.39
|
97
in stock
|
Buy Now | |
Newark Electronics
from US$13.62
|
8
in stock
|
Buy Now | |
element14
from US$19.73
|
8
in stock
|
Buy Now | |
Farnell
from US$15.41
|
8
in stock
|
Buy Now | |
Conrad
from US$23.40
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$19.84
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$19.84
|
1
in stock
|
Buy Now | |
Stecker Express
-
|
13
in stock
|
Buy Now | |
RS Americas
from US$12.55
|
-
|
Buy Now | |
Distrelec
from US$15.97
|
-
|
Buy Now | |
TTI Europe
from US$12.35
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Housing |
---|---|
For Use With | Han-Modular Series Connectors |
Connector Shell Size | 16B |
Cable Exit Angle | - |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Product Range | Han-Eco Series |
SVHC | No SVHC (15-Jan-2018) |
Bulkhead Housing | RS |
Connector Backshell, Housing, Han-Modular Series Connectors, 16B Rohs Compliant: Yes |Harting 19 41 016 0301 | Newark Electronics |
HOUSING, BULKHEAD, HAN ECO, 16B | element14 |
Additional technical information: Locking type: Cross barLocking material: Polyamide | Conrad |
HAN-ECO 16B-HBM | Heilind Electronics |
19410160301 Harting Han ECO 16B Anbaugehäuse mit 2 Querbügeln | Stecker Express |
Base Industrial Bulkhead Mount 16B Plastic 2 Lever for Han-Eco, Han-Eco Series | HARTING 19410160301 | RS Americas |
HARTING Bulkhead mounted housing 16 B | Distrelec |
HAN-ECO MOD.16-HBM | TTI Europe |
Han-Eco 16B-agg | Boersig |
Where can I find additional details, specifications and documents for a 19 41 016 0301?
Additional datasheets, footprints and schematics for 19 41 016 0301 are listed on our Part Details page. You can also find images and similar parts to 19 41 016 0301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19 41 016 0301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19 41 016 0301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19 41 016 0301 fall under?
The 19 41 016 0301 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 19 41 016 0301 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19 41 016 0301 you can contact the distributor directly for product support, shipping queries etc.
Is the 19 41 016 0301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19 41 016 0301 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 19 41 016 0301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19 41 016 0301 often in real-time on the comparison pages.
What if I can't find stock of 19 41 016 0301?
You can fill out our help required form which you can use to request a quote for 19 41 016 0301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.