Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | White |
---|---|
Operating Voltage | 130VAC |
Mounting Hole Dia | 16mm |
Forward Current If | 6mA |
Luminous Intensity | 270mcd |
IP / NEMA Rating | IP67 |
Product Range | - |
Colour | White |
Panel Mount Indicator 16mm flat lens 130VAC white | CML Innovative Technologies 1941013WM | RS Americas |
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 130V | element14 |
Panel Mount Indicator, Led, 16Mm, White, 130V | Newark Electronics |
Where can I find additional details, specifications and documents for a 1941013WM?
Additional datasheets, footprints and schematics for 1941013WM are listed on our Part Details page. You can also find images and similar parts to 1941013WM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1941013WM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1941013WM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1941013WM fall under?
The 1941013WM is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1941013WM when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1941013WM you can contact the distributor directly for product support, shipping queries etc.
Is the 1941013WM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1941013WM have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for 1941013WM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1941013WM often in real-time on the comparison pages.
What if I can't find stock of 1941013WM?
You can fill out our help required form which you can use to request a quote for 1941013WM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.