Status: | Unknown |
---|---|
Series: | 1941 Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 3Core |
Wire Gauge | 18AWG |
Conductor Area CSA | 0.82mm² |
Reel Length (Imperial) | 250ft |
Reel Length (Metric) | 76.2m |
Jacket Colour | Black |
No. of Max Strands x Strand Size | 41 x 0.16mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 8.4mm |
Voltage Rating | 300V |
Product Range | 1941 Series |
SVHC | No SVHC (15-Jan-2019) |
Alpha Type Number | 1941 |
Cable Type | Cordage |
Conductor Make-up | 41 / 0.16mm |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Outer Diameter | 8.4mm |
Primary Insulation Thickness | 0.76mm |
Secondary Insulation Colour | Black |
Secondary Insulation Material | PVC |
Secondary Insulation Thickness | 0.76mm |
Voltage Rating VAC | 300V |
Wire Size | 18AWG |
SJT Cable 3 Conductors AWG18 | RS |
CABLE, UNSHLD, 18AWG, 3CORE, 76.2M | element14 |
Multiconductor, 3 Cond, 18AWG, 250ft, Unshielded U/UTP, Black, 1941/3 Series | Alpha Wire 1941/3 BK003 | RS Americas |
Unshielded Multiconductor Cable, 3 Conductor, 18Awg, 250Ft, 300V, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 1941/3 BK003?
Additional datasheets, footprints and schematics for 1941/3 BK003 are listed on our Part Details page. You can also find images and similar parts to 1941/3 BK003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1941/3 BK003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1941/3 BK003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1941/3 BK003 fall under?
The 1941/3 BK003 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 1941/3 BK003 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1941/3 BK003 you can contact the distributor directly for product support, shipping queries etc.
Is the 1941/3 BK003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1941/3 BK003 have stock available?
Authorised distributors including RS, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for 1941/3 BK003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1941/3 BK003 often in real-time on the comparison pages.
What if I can't find stock of 1941/3 BK003?
You can fill out our help required form which you can use to request a quote for 1941/3 BK003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.