Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.43
Cable Shielding | Unscreened |
---|---|
No. of Cores | 3Core |
Wire Gauge | 18AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 250ft |
Reel Length (Metric) | 76.2m |
Jacket Colour | Black |
No. of Max Strands x Strand Size | 42 x 34AWG |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 6.43mm |
Voltage Rating | 300Vrms |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Wire | Transfer Multisort Elektronik |
Multiconductor Cable, 3C/18AWG, 42x34, BC, PVC ins, Black PVC | Belden 19402 010250 | RS Americas |
Cordage, Unshielded Multiconductor, Svt, 3 Conductor, 18Awg, 250Ft, 300V | Newark Electronics |
CORDAGE, UNSHIELDED MULTICONDUCTOR, SVT, 3 CONDUCTOR, 18AWG, 250FT, 300V | element14 |
Portable Cord, 300 V, (3) 18 AWG, 42x34 Str, 1/4 in. OD | Carlton-Bates |
UNSHLD FLEX CABLE, 3COND, 18AWG, 76.2M | Farnell |
Where can I find additional details, specifications and documents for a 19402 010250?
Additional datasheets, footprints and schematics for 19402 010250 are listed on our Part Details page. You can also find images and similar parts to 19402 010250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19402 010250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19402 010250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19402 010250 fall under?
The 19402 010250 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 19402 010250 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19402 010250 you can contact the distributor directly for product support, shipping queries etc.
Is the 19402 010250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19402 010250 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 19402 010250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19402 010250 often in real-time on the comparison pages.
What if I can't find stock of 19402 010250?
You can fill out our help required form which you can use to request a quote for 19402 010250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.