Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | White |
---|---|
Operating Voltage | 230VAC |
Mounting Hole Dia | 16mm |
Forward Current If | 3mA |
Luminous Intensity | 135mcd |
IP / NEMA Rating | IP67 |
Forward Voltage | 230VAC |
RoHS Compliant | Yes |
Panel Mount Indicator 16mm round lens 230VAC white | CML Innovative Technologies 1940123W | RS Americas |
Panel Mount Indicator, Led, 16Mm, White, 230Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a 1940123W?
Additional datasheets, footprints and schematics for 1940123W are listed on our Part Details page. You can also find images and similar parts to 1940123W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1940123W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1940123W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1940123W fall under?
The 1940123W is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1940123W when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1940123W you can contact the distributor directly for product support, shipping queries etc.
Is the 1940123W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1940123W have stock available?
Authorised distributors including RS Americas, Newark Electronics, Relay Specialties and Sager have stock available or on a lead time for 1940123W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1940123W often in real-time on the comparison pages.
What if I can't find stock of 1940123W?
You can fill out our help required form which you can use to request a quote for 1940123W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.