Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Yellow |
---|---|
Operating Voltage | 230VAC |
Mounting Hole Dia | 16mm |
Forward Current If | 3mA |
Luminous Intensity | 200mcd |
IP / NEMA Rating | IP67 |
Forward Voltage | 230VAC |
RoHS Compliant | Yes |
Panel Mount Indicator 16mm round lens 230VAC yellow | CML Innovative Technologies 19401232 | RS Americas |
LED 16mm 230V AC Plastic Bezel Yellow | Schukat Electronic |
Panel Mount Indicator, Led, 16Mm, Yellow, 230Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a 19401232?
Additional datasheets, footprints and schematics for 19401232 are listed on our Part Details page. You can also find images and similar parts to 19401232 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19401232 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19401232 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19401232 fall under?
The 19401232 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19401232 when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19401232 you can contact the distributor directly for product support, shipping queries etc.
Is the 19401232 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19401232 have stock available?
Authorised distributors including Sager, RS Americas, Schukat Electronic, Newark Electronics and Relay Specialties have stock available or on a lead time for 19401232.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19401232 often in real-time on the comparison pages.
What if I can't find stock of 19401232?
You can fill out our help required form which you can use to request a quote for 19401232 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.